HP logo

HP ENVY x360 15-cp0013au AMD Ryzen™ 7 2700U Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31803
Info modified on:
28 Jan 2025, 10:46:25
Short summary description HP ENVY x360 15-cp0013au AMD Ryzen™ 7 2700U Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP ENVY x360 15-cp0013au, AMD Ryzen™ 7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description HP ENVY x360 15-cp0013au AMD Ryzen™ 7 2700U Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP ENVY x360 15-cp0013au. Product type: Laptop, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 2700U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.