HP logo

HP EliteDesk 800 35W G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121842
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2019
Short summary description HP EliteDesk 800 35W G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 800 35W G4, 2.1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 35W G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 800 35W G4. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 33.9 oz (960 g). Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.