HP logo

HP ZBook 17 G5 Mobile Workstation

Brand:
Product family:
Product series:
HP segment:
Business
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12556
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2019
Short summary description HP ZBook 17 G5 Mobile Workstation:

HP ZBook 17 G5 Mobile Workstation, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 17 G5 Mobile Workstation:

HP ZBook 17 G5 Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.