HP logo

HP OMEN by HP Obelisk 875-0142 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6300
Info modified on:
11 Nov 2024, 16:55:23
End of life date:
01 Mar 2021
Short summary description HP OMEN by HP Obelisk 875-0142 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0142, 3.6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 512 GB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-0142 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0142. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.