HP OMEN Obelisk Computadora de escritorio by 875-0127c, 2.9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 1.26 TB, Windows 10 Home
HP OMEN Obelisk Computadora de escritorio by 875-0127c. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black