HP Pavilion 27-xa0031, 27", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home
HP Pavilion 27-xa0031. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX130. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black