HP logo

HP Pavilion 15-cs0058od Intel® Core™ i7 i7-8550U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10271
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Jul 2020
Short summary description HP Pavilion 15-cs0058od Intel® Core™ i7 i7-8550U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion 15-cs0058od, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-cs0058od Intel® Core™ i7 i7-8550U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion 15-cs0058od. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.