HP logo

HP Pavilion 15-cw0088nr AMD Ryzen™ 5 2500U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7145
Info modified on:
08 Nov 2024, 05:16:04
End of life date:
31 Jul 2019
Short summary description HP Pavilion 15-cw0088nr AMD Ryzen™ 5 2500U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cw0088nr, AMD Ryzen™ 5, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Pavilion 15-cw0088nr AMD Ryzen™ 5 2500U Laptop 15.6" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cw0088nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.