HP logo

HP 280 G3 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34283
Info modified on:
14 Mar 2024, 18:46:19
Short summary description HP 280 G3 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP 280 G3, 3.6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP 280 G3 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP 280 G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.