HP logo

HP OMEN 17-an124tx Intel® Core™ i7 i7-8750H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Red, Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84135
Info modified on:
25 Jan 2025, 22:12:45
Short summary description HP OMEN 17-an124tx Intel® Core™ i7 i7-8750H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Red, Black:

HP OMEN 17-an124tx, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 2.26 TB

Long summary description HP OMEN 17-an124tx Intel® Core™ i7 i7-8750H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Red, Black:

HP OMEN 17-an124tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Red, Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.