HP logo

HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U Laptop 14" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12499
Info modified on:
08 Nov 2024, 04:47:39
End of life date:
13 Dec 2019
Short summary description HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U Laptop 14" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 645 G4, AMD Ryzen™ 3 PRO, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 645 G4 AMD Ryzen™ 3 PRO 2300U Laptop 14" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 645 G4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 2300U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.