HP logo

HP ProBook 440 G5 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71235
Info modified on:
14 Mar 2024, 19:38:08
Short summary description HP ProBook 440 G5 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Silver:

HP ProBook 440 G5, Intel® Core™ i5, 2.5 GHz, 14", 8 GB, 500 GB, Silver

Long summary description HP ProBook 440 G5 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Silver:

HP ProBook 440 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Product color: Silver. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.