location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4KJ65A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424632275 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:11:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35-sheet ADF; Scan to email; Two-sided printing
  • - Print, copy, scan, fax
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner :
The short editorial description of HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

OfficeJet Pro 8035 All-in-One Printer
More>>>
HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:
The official marketing text of HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner as supplied by the manufacturer

Sets the standard in smart productivity plus 8 months of ink delivered[1,4] The productive smart printer that doesn't just print, it produces. Includes 8 months of ink delivered with HP Instant Ink.[1] Help save time with Smart Tasks.[2] Get automatic two-sided printing, easy mobile printing, and self-healing Wi-Fi.[2,3]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:
This short summary of the HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, Red, White

Long summary description HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:
This is an auto-generated long summary of HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Red, White

Designed to save you time

Organize documents 50% faster with Smart Tasks[2,7] – first mobile print app that automates scanning tasks.[8]
Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing.
Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the color touchscreen.
This printer is made from recycled plastics and other electronics—up to 15% by weight of plastic.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi or your cellular network to print from anywhere.[2]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2]
Get high-quality scanning to share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[2]
Get notifications when printing, scanning, or copying from your smartphone.[2]

Best-in-class security,[5] reliable connections

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[3]
Get best-in-class security to help protect devices, data, and documents.[5]
Count on chatbot support and helpful notifications with the HP Smart app.[2]
Easily share resources – access and print with wireless and Ethernet networking.[3]

Never run out and save up to 50% with Instant Ink [1,6]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[16]

Two-sided. Hands-free. Auto-fed

Work fast and hands-free with the 35-page auto-feeder.

Ready when you are

Connect to cloud-based printing with Wi-Fi or your cellular network. [2]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [2]

Your reliable connection

Reduce interruptions with self-healing Wi-Fi that keeps you connected. [3]

Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [2]

Spend less on ink and never run out

Save on ink and get it automatically delivered right on time. [1,6]

Tap. Swipe. Speed through jobs.

Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the color touchscreen.

Made from recycled plastics

This printer is made from recycled plastics and other electronics—up to 15% by weight of plastic.

Customizable shortcuts on your phone or printer
Customizable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks. [2]

Ready to help protect business
Ready to help protect business

Security essentials to help maintain privacy and control. [6]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (color, draft quality, A4/US Letter)
25 ppm
Print speed (ISO/IEC 24734) black
20 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
13 s
Time to first page (color, normal)
16 s
Print margins (top, bottom, right, left)
0.114" (2.9 mm)
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (color, normal quality, A4)
23 cpm
Copy speed (black, draft, A4)
29 cpm
Copy speed (color, draft, A4)
23 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
200 x 200 ppi
Optical scanning resolution (color)
200 x 200 ppi
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (color)
3.5 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
Version 2.1
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
0 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
Replacement cartridges
HP 910 Black Original Ink Cartridge (~300 pages) 3YL61AN; HP 910 Cyan Original Ink Cartridge 3YL58AN; HP 910 Magenta Original Ink Cartridge 3YL59AN; HP 910 Yellow Original Ink Cartridge 3YL60AN (CMY composite ~315 pages); HP 910XL Black Original Ink Cartridge (~825 pages) 3YL65AN; HP 910XL Cyan Original Ink Cartridge 3YL62A; HP 910XL Magenta Original Ink Cartridge 3YL63A; HP 910XL Yellow Original Ink Cartridge 3YL64AN (CMY composite pages ~825); HP 916XL Black Original Ink Cartridge 3YL66AN (~1,500 pages). Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
225 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
EAP-TLS, HTTPS, SSL/TLS, WPA2-Enterprise
Management protocols
9100; LPR; SNMP; SLP; Internet Printing Protocol (IPP); WS-Print; Wireless
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
6.8 dB
Sound pressure level (copying)
6.7 dB
Sound pressure level (scanning)
5.8 dB
Sound power level (printing)
6.8 dB
Design
Product color *
Black, Red, White
Color name
Coral
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
21 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Software provided
HP Smart
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
13.4" (341.2 mm)
Height
9.21" (234 mm)
Weight
18.1 lbs (8.2 kg)
Packaging data
Package width
19.9" (506 mm)
Package depth
11.7" (298 mm)
Package height
16.1" (408 mm)
Package weight
22.9 lbs (10.4 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
255 pages
Included cartridge capacity (CMY)
270 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Pallet weight
18.4 oz (521 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
25 dB
Number of print heads
4
Electromagnetic compatibility
CISPR 32:2012 / EN 55032:2012 Class B, CISPR 24:2010 / EN 55024:2010, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15, ICES-003, Issue 6, EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2017
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:
Disclaimer

[1] Based on monthly subscription cost of HP+ Instant Ink 100-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: https://www.keypointintelligence.com/HPInstantInk
[2] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[4] For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[6] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[7] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile device, 2) setting up Smart Tasks shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see hp.com/go/mobileprinting.
[8] Compared to the majority of competing in-class consumer color desktop inkjet all-in-ones <$299 USD. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, CYQ3 2018 Release. The ability to automate work defined as having the capability to use the OEM mobile print app to create a multistep workflow on mobile device and have a shortcut appear on the app and/or on control panel of printer; and/or use intelligent Optical Character Recognition to name a scanned file based on the first few words of a document. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[16] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to https://instantink.hpconnected.com/us/en/terms.

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.