location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 910 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
910 Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YL61AN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545378123 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:25:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 910 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 910 Ink Cartridges deliver legendary HP print quality.
  • - HP 910 ink cartridges work with: HP OfficeJet 8010e, 8020e, 8022; HP OfficeJet Pro 8020e, 8025, 8028, 8030e, 8035
  • - 1 Black (~300 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for workgroups who need dependable performance for professional-quality printing, page after page.
  • - Depend on Original HP 910 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 910 Black Original Ink Cartridge :
The short editorial description of HP 910 Black Original Ink Cartridge

910 Black Original Ink Cartridge
More>>>
HP 910 Black Original Ink Cartridge:
The official marketing text of HP 910 Black Original Ink Cartridge as supplied by the manufacturer

Ideal for workgroups who need dependable performance for professional-quality printing, page after page.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 910 Black Original Ink Cartridge:
This short summary of the HP 910 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 910 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 8.29 ml, 1 pc(s), 300 pages

Long summary description HP 910 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 910 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 910 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 8.29 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 300 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet 8012, 8013, 8014, 8015, 8017, 8022 / HP OfficeJet Pro 8020, 8022, 8023, 8024, 8025, 8028, 8035
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
8.29 ml
Black ink page yield *
300 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.5" (114.2 mm)
Depth
0.945" (24 mm)
Height
3.94" (100 mm)
Weight
1.06 oz (30 g)
Package width
4.5" (114.2 mm)
Weight & dimensions
Package depth
0.945" (24 mm)
Package height
3.94" (100 mm)
Package volume
100 cm³
Package weight
1.41 oz (40 g)
Logistics data
Pallet width
48" (121.9 cm)
Pallet length
40" (101.6 cm)
Pallet height
52.5" (133.4 cm)
Quantity per pallet
4224 pc(s)
Number of cartons per pallet
176 pc(s)
Number of layers per pallet
11 pc(s)
Number of cartons per pallet layer
16 pc(s)
Pallet weight
9.11 oz (258.2 g)
Master (outer) case width
9.72" (247 mm)
Master (outer) case length
9.69" (246 mm)
Master (outer) case height
4.25" (108 mm)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.0448 oz (1.27 g)
Master (outer) case gross weight (imperial)
2.8 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 52.5" (1219.2 x 1016 x 1334 mm)
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 52.52"
Pallet weight (imperial)
569.32 lbs
Country Distributor
United States 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 910 Black Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing. See www. hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 910XL ink cartridges compared with HP 910 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Based on cartridge yields for HP 916XL ink cartridges compared with HP 910 standard ink cartridges. HP OfficeJet 8020 and HP OfficeJet Pro 8030 only. For more information, see www. hp.com/go/learnaboutsupplies.
[4] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting.
[5] Program availability varies. For more information, visit www.hp.com/recycle.
[6] 80% of Original HP ink cartridges contain between 45-70% recycled content. See www.hp.com/go/recycle.
[8] See www.hp.com/go/suppliesclaims.
[9] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.