HP logo

HP OMEN X Emperium 65 LED display 64.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48609
Info modified on:
14 Mar 2024, 19:16:22
Short summary description HP OMEN X Emperium 65 LED display 64.5" 3840 x 2160 pixels 4K Ultra HD Black:

HP OMEN X Emperium 65, 64.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description HP OMEN X Emperium 65 LED display 64.5" 3840 x 2160 pixels 4K Ultra HD Black:

HP OMEN X Emperium 65. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.