HP logo

HP 24fh computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183176
Info modified on:
27 May 2024, 14:13:46
End of life date:
09 Oct 2019
Short summary description HP 24fh computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

HP 24fh, 23.8", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP 24fh computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black, Silver:

HP 24fh. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.