HP logo

HP 15-db0061cl AMD Ryzen™ 3 2200U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8436
Info modified on:
30 Jan 2025, 19:33:06
End of life date:
31 Jan 2019
Short summary description HP 15-db0061cl AMD Ryzen™ 3 2200U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray:

HP 15-db0061cl, AMD Ryzen™ 3, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-db0061cl AMD Ryzen™ 3 2200U Laptop 15.6" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray:

HP 15-db0061cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 2200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.