HP logo

HP 15-da0012dx Intel® Core™ i3 i3-8130U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver, Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16361
Info modified on:
27 Jan 2025, 08:57:26
End of life date:
31 Jan 2021
Short summary description HP 15-da0012dx Intel® Core™ i3 i3-8130U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver, Black:

HP 15-da0012dx, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 15-da0012dx Intel® Core™ i3 i3-8130U Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver, Black:

HP 15-da0012dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver, Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.