HP logo

HP 15-da0014dx Intel® Core™ i5 i5-8250U Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13983
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2020
Short summary description HP 15-da0014dx Intel® Core™ i5 i5-8250U Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP 15-da0014dx, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 12 GB, 128 GB

Long summary description HP 15-da0014dx Intel® Core™ i5 i5-8250U Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP 15-da0014dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.