HP logo

HP 14-ca051wm Intel® Celeron® N3350 Chromebook 14" Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7708
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2022
Short summary description HP 14-ca051wm Intel® Celeron® N3350 Chromebook 14" Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP 14-ca051wm, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description HP 14-ca051wm Intel® Celeron® N3350 Chromebook 14" Full HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP 14-ca051wm. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.