HP logo

HP 14-ck0065st Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray, Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11331
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2021
Short summary description HP 14-ck0065st Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray, Silver:

HP 14-ck0065st, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 14-ck0065st Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Gray, Silver:

HP 14-ck0065st. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.