HP logo

HP Notebook - 17-by0062st

Brand:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10725
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jul 2020
Short summary description HP Notebook - 17-by0062st:

HP Notebook - 17-by0062st, Intel® Core™ i5, 1.6 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP Notebook - 17-by0062st:

HP Notebook - 17-by0062st. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.