HP logo

Victus by HP 16-d0143TX Intel® Core™ i7 i7-11800H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3317
Info modified on:
01 Feb 2025, 04:31:59
Short summary description Victus by HP 16-d0143TX Intel® Core™ i7 i7-11800H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Victus by HP 16-d0143TX, Intel® Core™ i7, 16.1", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description Victus by HP 16-d0143TX Intel® Core™ i7 i7-11800H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Victus by HP 16-d0143TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 16.1", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.