HP logo

HP 2GB PC3-10600 memory module DDR3 1333 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139916
Info modified on:
14 Mar 2024, 19:48:23
Long product name HP 2GB PC3-10600 memory module DDR3 1333 MHz:

2GB DDR3, 240-pin DIMM, 1333MHz

HP 2GB PC3-10600 memory module DDR3 1333 MHz:

- Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.
- Expect fast start-up times with reduced delays during routine operations and system maintenance functions. Meet everyday workloads head on, and run more programs simultaneously. Easily toggle back and forth between several open applications with noticeable speed.
- More programs running simultaneously.

Short summary description HP 2GB PC3-10600 memory module DDR3 1333 MHz:

HP 2GB PC3-10600, 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 2GB PC3-10600 memory module DDR3 1333 MHz:

HP 2GB PC3-10600. Component for: PC/server, Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.