HP logo

HP NVIDIA Quadro M4000 8 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49326
Info modified on:
02 Sept 2024, 20:30:37
Short summary description HP NVIDIA Quadro M4000 8 GB GDDR5:

HP NVIDIA Quadro M4000, Quadro M4000, 8 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro M4000 8 GB GDDR5:

HP NVIDIA Quadro M4000. Graphics processor family: NVIDIA, Graphics processor: Quadro M4000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.