HP logo

HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33431
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 430 G8, Intel® Core™ i5, 13.3", 1366 x 768 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP ProBook 430 G8 Intel® Core™ i5 i5-1135G7 Laptop 13.3" HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 430 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Silver. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.