HP logo

HP Intel Xeon E5440 processor 2.83 GHz 12 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68683
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5440 processor 2.83 GHz 12 MB L2:

HP Intel Xeon E5440, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5440, 2.83 GHz, 64-bit

Long summary description HP Intel Xeon E5440 processor 2.83 GHz 12 MB L2:

HP Intel Xeon E5440. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Weight: 3.48 lbs (1.58 kg), Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x, Dimensions (WxDxH): 6 x 6.13 x 6.75" (152.4 x 155.7 x 171.4 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.