HP logo

HP SmartArray P410 RAID controller PCI Express x8 2.0

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58684
Info modified on:
17 May 2018, 13:42:28
Short summary description HP SmartArray P410 RAID controller PCI Express x8 2.0:

HP SmartArray P410, SAS, PCI Express x8, 1, 1+0, 5, 5+0, 6, 7.5" (190.5 mm), 9.5" (241.3 mm), 2.25" (57.2 mm)

Long summary description HP SmartArray P410 RAID controller PCI Express x8 2.0:

HP SmartArray P410. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 1, 1+0, 5, 5+0, 6. Width: 7.5" (190.5 mm), Depth: 9.5" (241.3 mm), Height: 2.25" (57.2 mm). PCI Card form factor: Half-height (low-profile)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.