HP logo

HP Intel Core 2 Quad Q6700 processor 2.66 GHz 8 MB L2

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53412
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Quad Q6700 processor 2.66 GHz 8 MB L2:

HP Intel Core 2 Quad Q6700, Intel® Core™2 Quad, LGA 775 (Socket T), 65 nm, Q6700, 2.66 GHz, 64-bit

Long summary description HP Intel Core 2 Quad Q6700 processor 2.66 GHz 8 MB L2:

HP Intel Core 2 Quad Q6700. Processor family: Intel® Core™2 Quad, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.