HP logo

HP Intel Core 2 Duo E6550 processor 2.33 GHz 4 MB L2

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Duo E6550 processor 2.33 GHz 4 MB L2:

HP Intel Core 2 Duo E6550, Intel® Core™2 Duo, 65 nm, E6550, 2.33 GHz, 32-bit, 64-bit, 4 MB

Long summary description HP Intel Core 2 Duo E6550 processor 2.33 GHz 4 MB L2:

HP Intel Core 2 Duo E6550. Processor family: Intel® Core™2 Duo, Processor lithography: 65 nm, Processor model: E6550. Number of Processing Die Transistors: 291 M. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.