HP logo

HP 15-dy2005tg Intel® Pentium® Gold 7505 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5410
Info modified on:
18 Feb 2025, 09:42:09
End of life date:
30 Sept 2024
Short summary description HP 15-dy2005tg Intel® Pentium® Gold 7505 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP 15-dy2005tg, Intel® Pentium® Gold, 15.6", 1366 x 768 pixels, 8 GB, 256 GB, Windows 10 Home in S mode

Long summary description HP 15-dy2005tg Intel® Pentium® Gold 7505 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

HP 15-dy2005tg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 7505. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.