HP logo

HP GbE2c Layer 2/3 Ethernet Blade Switch network switch module Gigabit Ethernet

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66412
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP GbE2c Layer 2/3 Ethernet Blade Switch network switch module Gigabit Ethernet:

HP GbE2c Layer 2/3 Ethernet Blade Switch, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE..., SFP, 1000BASE‑SX

Long summary description HP GbE2c Layer 2/3 Ethernet Blade Switch network switch module Gigabit Ethernet:

HP GbE2c Layer 2/3 Ethernet Blade Switch. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Fiber optic connector: SFP, Fiber ethernet cabling technology: 1000BASE‑SX. Forwarding rate: 71 Mpps. Management platform: CLI, HTTP, SNMP, Compatibility: ProLiant servers Integrity servers ProLiant BL c-Class server blade enclosures. Dimensions (WxDxH): 14.5 x 11.4 x 2.36" (368 x 290 x 60 mm), Weight: 4.41 lbs (2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.