HP logo

HP Intel Core 2 Duo E6600 processor 2.4 GHz 4 MB L2

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70565
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Duo E6600 processor 2.4 GHz 4 MB L2:

HP Intel Core 2 Duo E6600, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, E6600, 2.4 GHz, 64-bit

Long summary description HP Intel Core 2 Duo E6600 processor 2.4 GHz 4 MB L2:

HP Intel Core 2 Duo E6600. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Graphics & IMC Die Transistors: 291 M, Graphics & IMC Die Size: 143 mm². Compatibility: Compaq dc7700

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.