HP logo

HP StorageWorks MSA60 disk array Rack (2U)

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70919
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP StorageWorks MSA60 disk array Rack (2U):

HP StorageWorks MSA60, HDD, Serial ATA, 3.5", 34 lbs (15.4 kg), Rack (2U)

Long summary description HP StorageWorks MSA60 disk array Rack (2U):

HP StorageWorks MSA60. Installed storage drive type: HDD, Storage drive interface: Serial ATA, Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 17.6" (448 mm), Depth: 23.2" (590 mm), Height: 3.46" (88 mm), Weight: 34 lbs (15.4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.