HP logo

HP 403781-001 power supply unit 1000 W Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106395
Info modified on:
10 Jul 2024, 14:43:41
Short summary description HP 403781-001 power supply unit 1000 W Silver:

HP 403781-001, 1000 W, 90 - 264 V, 50 - 60 Hz, Server, ProLiant DL380 G5 ProLiant DL385 G5 ProLiant ML370 G5, Silver

Long summary description HP 403781-001 power supply unit 1000 W Silver:

HP 403781-001. Total power: 1000 W, AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Compatible products: ProLiant DL380 G5 ProLiant DL385 G5 ProLiant ML370 G5. Product color: Silver, Cooling type: Active, Number of fans: 2 fan(s). Width: 8.58" (218 mm), Depth: 23.5" (596 mm), Height: 18.4" (468 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.