HP logo

HP 470 G8 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31002
Info modified on:
24 Jan 2025, 21:00:22
Short summary description HP 470 G8 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP 470 G8, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 470 G8 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP 470 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.