HP logo

HP Pavilion x360 14m-cd0003dx Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15824
Info modified on:
02 Jun 2025, 18:11:03
End of life date:
31 Mar 2020
Short summary description HP Pavilion x360 14m-cd0003dx Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP Pavilion x360 14m-cd0003dx, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Pavilion x360 14m-cd0003dx Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP Pavilion x360 14m-cd0003dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.