HP logo

HP 17-ca0095nr AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7326
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Aug 2019
Short summary description HP 17-ca0095nr AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

HP 17-ca0095nr, AMD A9, 3.1 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP 17-ca0095nr AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

HP 17-ca0095nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.