HP logo

HP EliteDesk 800 G4 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42616
Info modified on:
14 Mar 2024, 19:56:19
Short summary description HP EliteDesk 800 G4 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black, Silver:

HP EliteDesk 800 G4, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, DDR4-SDRAM, 500 GB

Long summary description HP EliteDesk 800 G4 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black, Silver:

HP EliteDesk 800 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 14.8 lbs (6.71 kg). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.