HP logo

HP t430 Thin Client (2UE29AV) 1.1 GHz Smart Zero 26.1 oz (740 g) Black N4000

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184081
Info modified on:
30 May 2025, 10:19:02
End of life date:
28 Feb 2021
Short summary description HP t430 Thin Client (2UE29AV) 1.1 GHz Smart Zero 26.1 oz (740 g) Black N4000:

HP t430 Thin Client (2UE29AV), 1.1 GHz, Intel® Celeron®, N4000, 2.6 GHz, 4 MB, 4 GB

Long summary description HP t430 Thin Client (2UE29AV) 1.1 GHz Smart Zero 26.1 oz (740 g) Black N4000:

HP t430 Thin Client (2UE29AV). Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Supported protocols: Citrix® HDX, Citrix® ICA, Microsoft RDP, Microsoft RFX, VMware Horizon® View™ through...

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.