HP logo

HP 15-db0081nr AMD A6 A6-9225 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8311
Info modified on:
30 Jan 2025, 19:23:15
End of life date:
31 Jul 2020
Short summary description HP 15-db0081nr AMD A6 A6-9225 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0081nr, AMD A6, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-db0081nr AMD A6 A6-9225 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

HP 15-db0081nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.