HP logo

HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211414
Info modified on:
13 Jun 2025, 14:24:00
End of life date:
28 Feb 2021
Short summary description HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000:

HP t430, 1.1 GHz, Intel® Celeron®, N4000, 2.6 GHz, 4 MB, 4 GB

Long summary description HP t430 1.1 GHz Windows 10 IoT Enterprise 26.1 oz (740 g) Black N4000:

HP t430. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 9260, WLAN controller manufacturer: Intel

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.