HP logo

HP ENVY x2 12-g002tu Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15819
Info modified on:
28 Jan 2025, 10:33:34
Short summary description HP ENVY x2 12-g002tu Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY x2 12-g002tu, Intel® Core™ i5, 1.2 GHz, 12.3", 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP ENVY x2 12-g002tu Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY x2 12-g002tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 12.3", HD type: WUXGA, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.