HP logo

HP 14-dq2025la Intel® Core™ i3 i3-1115G4 Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19709
Info modified on:
29 May 2025, 19:19:03
Short summary description HP 14-dq2025la Intel® Core™ i3 i3-1115G4 Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14-dq2025la, Intel® Core™ i3, 14", 1366 x 768 pixels, 4 GB, 256 GB, Windows 10 Home

Long summary description HP 14-dq2025la Intel® Core™ i3 i3-1115G4 Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14-dq2025la. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.