location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook Enterprise 14 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3V2U1UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908490920 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:04:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4500 (up to 2.8 GHz burst frequency, 4 MB L3 cache, 2 cores, 2 threads)
  • - ChromeOS
  • - Intel® HD Graphics
  • - 4 GB memory; 32 GB eMMC storage
Guarantee: HP Services offers 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM :
The short editorial description of HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM

Chromebook Enterprise 14 G7, ChromeOS, 14", touch screen, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM:
The official marketing text of HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM as supplied by the manufacturer

Empower your frontline with a stylish, sturdy Chromebook
Help frontline workers provide essential support with the durable and versatile 14" Chromebook for enterprise. Keep productive with a narrow-border touchscreen, long battery life, and HDMI port. Easily manage your fleet with Chrome Enterprise Upgrade.[1]

Short summary description HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM:
This short summary of the HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Enterprise 14 G7, Intel® Celeron®, 14", 1366 x 768 pixels, 4 GB, LPDDR4x-SDRAM

Long summary description HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM:
This is an auto-generated long summary of HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM based on the first three specs of the first five spec groups.

HP Chromebook Enterprise 14 G7. Processor family: Intel® Celeron®, Processor model: N4500. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM

Day-to-day reliability

Get a Chromebook built for the rigors of your frontline. This device undergoes MIL-STD 810H testing2 and features long battery life, a minor-spill-resistant keyboard, and reinforced ports and internal structures for durability over time.

Power and versatility in a fanless design

Focus on your customers with a quiet, versatile device. The fanless, ultra-thin and light design with the 180° lay-flat hinge enables quality service, while the latest Intel® Celeron® processor[3] and eMMC storage[4] supports multitasking.

Enterprise-class security and manageability

Breathe easy with the low-maintenance, highly manageable, and secure ChromeOS with automatic software updates[5] through June 2029. Deploy, manage, and control users, devices, and apps with Chrome Enterprise Upgrade.[1]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Enhanced design elements

Help prevent degradation, water intrusion, and tampering with a keyboard that resists picks, minor spills, and key removal.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [6]

Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
HD type
HD
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4500
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
ECC
No
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth version
5.0
Keyboard
Keyboard special features
Pick and spill resistant
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Chromebook Enterprise 14 G7 Intel® Celeron® N4500 14" HD 4 GB LPDDR4x-SDRAM:
Disclaimer

[1] Single Chrome Enterprise Upgrade included. Requires one-time setup. Please see https://support.google.com/a/topic/1409901.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Up to 128GB is an optional feature that must be configured at purchase. For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user accessible.
[5] See https://support.google.com/chrome/a/answer/6220366?hl=en for more information.

[6] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices.
Chromecast must be purchased separately.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Single Chrome Enterprise Upgrade included. Requires one-time setup. Please see https://support.google.com/a/topic/1409901.
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
Lock is sold separately.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Backlit keyboard is an optional feature.
720p HD Privacy camera is optional and must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.