HP logo

HP Wireless Rechargeable USI Pen

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131835
Info modified on:
22 Apr 2025, 12:25:14
End of life date:
31 Mar 2025
Short summary description HP Wireless Rechargeable USI Pen:

HP Wireless Rechargeable USI Pen, Laptop, HP, Silver, China, 0.705 oz (20 g), 0.354" (9 mm)

Long summary description HP Wireless Rechargeable USI Pen:

HP Wireless Rechargeable USI Pen. Device compatibility: Laptop, Brand compatibility: HP, Product color: Silver. Weight: 0.705 oz (20 g), Width: 0.354" (9 mm), Depth: 0.354" (9 mm). Package width: 3.6" (91.4 mm), Package depth: 1.07" (27.2 mm), Package height: 7.5" (190.5 mm)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.