HP logo

HP Slim Desktop S01-pF1048xt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5984
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2021
Short summary description HP Slim Desktop S01-pF1048xt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP Slim Desktop S01-pF1048xt, 2.9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 1.26 TB, Windows 10 Home

Long summary description HP Slim Desktop S01-pF1048xt Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP Slim Desktop S01-pF1048xt. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Home. Chassis type: Mini Tower. Product type: PC. Weight: 6.66 lbs (3.02 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.