HP logo

HP OMEN Obelisk 875-1055xt Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7203
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2020
Short summary description HP OMEN Obelisk 875-1055xt Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN Obelisk 875-1055xt, 3.6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 1.26 TB, Windows 10 Home

Long summary description HP OMEN Obelisk 875-1055xt Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN Obelisk 875-1055xt. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.