HP logo

HP OfficeJet Pro 9018 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30665
Info modified on:
26 May 2025, 20:21:42
End of life date:
15 May 2025
Short summary description HP OfficeJet Pro 9018 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet Pro 9018 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP OfficeJet Pro 9018 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet Pro 9018 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.