HP logo

HP Pavilion 15-cs0053cl Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17202
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Jul 2020
Short summary description HP Pavilion 15-cs0053cl Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cs0053cl, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-cs0053cl Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Pavilion 15-cs0053cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.